ETTINGER GmbH Terminal, Pc Quick-Fit, 1Mm; Tab Size Metric Ettinger 19.48.151

Description
TERMINAL, PC QUICK-FIT, 1MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Brass; Mounting Hole Dia:1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PC QUICK-FIT, 1MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Brass; Mounting Hole Dia:1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pc Quick-Fit, 1Mm; Tab Size Metric Ettinger - 10AC9920 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pc Quick-Fit, 1Mm; Tab Size Metric Ettinger
10AC9920
Terminal, Pc Quick-Fit, 1Mm; Tab Size Metric Ettinger 10AC9920
TERMINAL, PC QUICK-FIT, 1MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Brass; Mounting Hole Dia:1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PC QUICK-FIT, 1MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Brass; Mounting Hole Dia:1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9920
Product Name Terminal, Pc Quick-Fit, 1Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details