ETTINGER GmbH Terminal, Pc Quickfit, 1.1Mm; Tab Size Metric Ettinger 19.28.051

Description
TERMINAL, PC QUICKFIT, 1.1MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PC QUICKFIT, 1.1MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pc Quickfit, 1.1Mm; Tab Size Metric Ettinger - 10AC9916 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pc Quickfit, 1.1Mm; Tab Size Metric Ettinger
10AC9916
Terminal, Pc Quickfit, 1.1Mm; Tab Size Metric Ettinger 10AC9916
TERMINAL, PC QUICKFIT, 1.1MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PC QUICKFIT, 1.1MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9916
Product Name Terminal, Pc Quickfit, 1.1Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers