ETTINGER GmbH Terminal, Pc Quickfit, 1.2Mm; Tab Size Metric Ettinger 19.28.041

Description
TERMINAL, PC QUICKFIT, 1.2MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PC QUICKFIT, 1.2MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pc Quickfit, 1.2Mm; Tab Size Metric Ettinger - 10AC9915 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pc Quickfit, 1.2Mm; Tab Size Metric Ettinger
10AC9915
Terminal, Pc Quickfit, 1.2Mm; Tab Size Metric Ettinger 10AC9915
TERMINAL, PC QUICKFIT, 1.2MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PC QUICKFIT, 1.2MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9915
Product Name Terminal, Pc Quickfit, 1.2Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2227.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details