ETTINGER GmbH Solder Eyelet, 3X Angled, 0.169; Stud Size Imperial Ettinger 19.05.745

Description
SOLDER EYELET, 3X ANGLED, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes
Datasheet
Description
SOLDER EYELET, 3X ANGLED, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Eyelet, 3X Angled, 0.169; Stud Size Imperial Ettinger - 11AC2092 - Newark, An Avnet Company
Chicago, IL, United States
Solder Eyelet, 3X Angled, 0.169; Stud Size Imperial Ettinger
11AC2092
Solder Eyelet, 3X Angled, 0.169; Stud Size Imperial Ettinger 11AC2092
SOLDER EYELET, 3X ANGLED, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes

SOLDER EYELET, 3X ANGLED, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 11AC2092
Product Name Solder Eyelet, 3X Angled, 0.169; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details