ETTINGER GmbH Terminal, Ground Lug, 0.169; Stud Size Imperial Ettinger 19.05.049

Description
TERMINAL, GROUND LUG, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, 0.169; Stud Size Imperial Ettinger - 10AC9912 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, 0.169; Stud Size Imperial Ettinger
10AC9912
Terminal, Ground Lug, 0.169; Stud Size Imperial Ettinger 10AC9912
TERMINAL, GROUND LUG, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes

TERMINAL, GROUND LUG, 0.169"; Stud Size - Imperial:0.17"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.169" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9912
Product Name Terminal, Ground Lug, 0.169; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers