ETTINGER GmbH Mounting Brackets, 10X10X10/1-Ni; Pcb Support Type Ettinger 14.86.103

Description
MOUNTING BRACKETS, 10X10X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes
Datasheet
Description
MOUNTING BRACKETS, 10X10X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Brackets, 10X10X10/1-Ni; Pcb Support Type Ettinger - 59M4491 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Brackets, 10X10X10/1-Ni; Pcb Support Type Ettinger
59M4491
Mounting Brackets, 10X10X10/1-Ni; Pcb Support Type Ettinger 59M4491
MOUNTING BRACKETS, 10X10X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes

MOUNTING BRACKETS, 10X10X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4491
Product Name Mounting Brackets, 10X10X10/1-Ni; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-3.5M3-8ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details