ETTINGER GmbH Grommet, Open, Pvc, 18.5Mm, 2Mm Panel; Grommet Type Ettinger 14.67.490

Description
GROMMET, OPEN, PVC, 18.5MM, 2MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18.5mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
GROMMET, OPEN, PVC, 18.5MM, 2MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18.5mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Pvc, 18.5Mm, 2Mm Panel; Grommet Type Ettinger - 58Y8083 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Pvc, 18.5Mm, 2Mm Panel; Grommet Type Ettinger
58Y8083
Grommet, Open, Pvc, 18.5Mm, 2Mm Panel; Grommet Type Ettinger 58Y8083
GROMMET, OPEN, PVC, 18.5MM, 2MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18.5mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

GROMMET, OPEN, PVC, 18.5MM, 2MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18.5mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 58Y8083
Product Name Grommet, Open, Pvc, 18.5Mm, 2Mm Panel; Grommet Type Ettinger
Outside Diameter 0.7283 inch (18.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details