ETTINGER GmbH Terminal, Male Pcb Disconnect, 0.8Mm; Tab Size Metric Ettinger 13.19.125

Description
TERMINAL, MALE PCB DISCONNECT, 0.8MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.8mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE PCB DISCONNECT, 0.8MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.8mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Pcb Disconnect, 0.8Mm; Tab Size Metric Ettinger - 58Y8070 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 0.8Mm; Tab Size Metric Ettinger
58Y8070
Terminal, Male Pcb Disconnect, 0.8Mm; Tab Size Metric Ettinger 58Y8070
TERMINAL, MALE PCB DISCONNECT, 0.8MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.8mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 0.8MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.8mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 58Y8070
Product Name Terminal, Male Pcb Disconnect, 0.8Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details