ETTINGER GmbH Term, Collar Sleeve, 2.1Mm, Non-Insul; Insulation Ettinger 13.15.655

Description
TERM, COLLAR SLEEVE, 2.1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.1mm; Terminal Plating:Tin; Overall Length:12mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERM, COLLAR SLEEVE, 2.1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.1mm; Terminal Plating:Tin; Overall Length:12mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Term, Collar Sleeve, 2.1Mm, Non-Insul; Insulation Ettinger - 10AC9886 - Newark, An Avnet Company
Chicago, IL, United States
Term, Collar Sleeve, 2.1Mm, Non-Insul; Insulation Ettinger
10AC9886
Term, Collar Sleeve, 2.1Mm, Non-Insul; Insulation Ettinger 10AC9886
TERM, COLLAR SLEEVE, 2.1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.1mm; Terminal Plating:Tin; Overall Length:12mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERM, COLLAR SLEEVE, 2.1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.1mm; Terminal Plating:Tin; Overall Length:12mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9886
Product Name Term, Collar Sleeve, 2.1Mm, Non-Insul; Insulation Ettinger
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details