ETTINGER GmbH Term, Collar Sleeve, 1.3Mm, Non-Insul; Insulation Ettinger 13.15.329

Description
TERM, COLLAR SLEEVE, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:10mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERM, COLLAR SLEEVE, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:10mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Term, Collar Sleeve, 1.3Mm, Non-Insul; Insulation Ettinger - 10AC9885 - Newark, An Avnet Company
Chicago, IL, United States
Term, Collar Sleeve, 1.3Mm, Non-Insul; Insulation Ettinger
10AC9885
Term, Collar Sleeve, 1.3Mm, Non-Insul; Insulation Ettinger 10AC9885
TERM, COLLAR SLEEVE, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:10mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERM, COLLAR SLEEVE, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:10mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9885
Product Name Term, Collar Sleeve, 1.3Mm, Non-Insul; Insulation Ettinger
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details