ETTINGER GmbH Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger 13.14.239

Description
TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:13.5mm; Length - Below Flange:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:13.5mm; Length - Below Flange:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger - 10AC9882 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger
10AC9882
Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger 10AC9882
TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:13.5mm; Length - Below Flange:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:13.5mm; Length - Below Flange:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9882
Product Name Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details