ETTINGER GmbH Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger 13.13.649

Description
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger - 10AC9871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger
10AC9871
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger 10AC9871
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9871
Product Name Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1224-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details