ETTINGER GmbH Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Ettinger 13.13.515

Description
TERMINAL, MALE PCB DISCONNECT, 1.1MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE PCB DISCONNECT, 1.1MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Ettinger - 58Y8069 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Ettinger
58Y8069
Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Ettinger 58Y8069
TERMINAL, MALE PCB DISCONNECT, 1.1MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 1.1MM; Tab Size - Metric:2.4mm x 0.5mm; Tab Size - Imperial:0.094" x 0.02"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 58Y8069
Product Name Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers