ETTINGER GmbH Spacer, Unc4-40X5-Zn; Standoff Material Ettinger 09.44.751

Description
SPACER, UNC4-40X5-ZN; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4-40X5-ZN; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4-40X5-Zn; Standoff Material Ettinger - 59M4008 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4-40X5-Zn; Standoff Material Ettinger
59M4008
Spacer, Unc4-40X5-Zn; Standoff Material Ettinger 59M4008
SPACER, UNC4-40X5-ZN; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, UNC4-40X5-ZN; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4008
Product Name Spacer, Unc4-40X5-Zn; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers