ETTINGER GmbH Spacer, Unc4-40/4.9/7.9; Standoff Material Ettinger 09.44.749

Description
SPACER, UNC4-40/4.9/7.9; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:4.9mm; Product Range:09.44 Series; Overall Length:12.8mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4-40/4.9/7.9; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:4.9mm; Product Range:09.44 Series; Overall Length:12.8mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4-40/4.9/7.9; Standoff Material Ettinger - 59M4007 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4-40/4.9/7.9; Standoff Material Ettinger
59M4007
Spacer, Unc4-40/4.9/7.9; Standoff Material Ettinger 59M4007
SPACER, UNC4-40/4.9/7.9; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:4.9mm; Product Range:09.44 Series; Overall Length:12.8mm; External RoHS Compliant: Yes

SPACER, UNC4-40/4.9/7.9; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:4.9mm; Product Range:09.44 Series; Overall Length:12.8mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4007
Product Name Spacer, Unc4-40/4.9/7.9; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.750
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers