ETTINGER GmbH Spacer, Unc4-40X5-Ni; Standoff Material Ettinger 09.44.653

Description
SPACER, UNC4-40X5-NI; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4-40X5-NI; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4-40X5-Ni; Standoff Material Ettinger - 59M4006 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4-40X5-Ni; Standoff Material Ettinger
59M4006
Spacer, Unc4-40X5-Ni; Standoff Material Ettinger 59M4006
SPACER, UNC4-40X5-NI; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, UNC4-40X5-NI; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.44 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4006
Product Name Spacer, Unc4-40X5-Ni; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2098 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-032-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 1613649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details