ETTINGER GmbH Spacer, Round, Stainless Steel, M3, 6Mm; Spacer Type Ettinger 07.63.069

Description
SPACER, ROUND, STAINLESS STEEL, M3, 6MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:5mm; Inner Diameter:3.4mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, STAINLESS STEEL, M3, 6MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:5mm; Inner Diameter:3.4mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Stainless Steel, M3, 6Mm; Spacer Type Ettinger - 58Y7809 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Stainless Steel, M3, 6Mm; Spacer Type Ettinger
58Y7809
Spacer, Round, Stainless Steel, M3, 6Mm; Spacer Type Ettinger 58Y7809
SPACER, ROUND, STAINLESS STEEL, M3, 6MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:5mm; Inner Diameter:3.4mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, STAINLESS STEEL, M3, 6MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:5mm; Inner Diameter:3.4mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7809
Product Name Spacer, Round, Stainless Steel, M3, 6Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers