ETTINGER GmbH Spacer, Round, Polystyrene, M4, 13Mm; Spacer Type Ettinger 07.24.813

Description
SPACER, ROUND, POLYSTYRENE, M4, 13MM; Spacer Type:Round; Spacer Material:PS (Polystyrene); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, POLYSTYRENE, M4, 13MM; Spacer Type:Round; Spacer Material:PS (Polystyrene); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Polystyrene, M4, 13Mm; Spacer Type Ettinger - 58Y7808 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Polystyrene, M4, 13Mm; Spacer Type Ettinger
58Y7808
Spacer, Round, Polystyrene, M4, 13Mm; Spacer Type Ettinger 58Y7808
SPACER, ROUND, POLYSTYRENE, M4, 13MM; Spacer Type:Round; Spacer Material:PS (Polystyrene); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, POLYSTYRENE, M4, 13MM; Spacer Type:Round; Spacer Material:PS (Polystyrene); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7808
Product Name Spacer, Round, Polystyrene, M4, 13Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-632-48ZI - bisco industries
Specs
Type & Shape Standoff
View Details