ETTINGER GmbH Spacer, 8/m4/1.8; Pcb Support Type Ettinger 06.84.086

Description
SPACER, 8/M4/1.8; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm; RoHS Compliant: Yes
Datasheet
Description
SPACER, 8/M4/1.8; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 8/m4/1.8; Pcb Support Type Ettinger - 59M4138 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 8/m4/1.8; Pcb Support Type Ettinger
59M4138
Spacer, 8/m4/1.8; Pcb Support Type Ettinger 59M4138
SPACER, 8/M4/1.8; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm; RoHS Compliant: Yes

SPACER, 8/M4/1.8; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4138
Product Name Spacer, 8/m4/1.8; Pcb Support Type Ettinger
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 304269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details