ETTINGER GmbH Spacer, 12.7/3.2Pa; Pcb Support Type Ettinger 06.81.156

Description
SPACER, 12.7/3.2PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, 12.7/3.2PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 12.7/3.2Pa; Pcb Support Type Ettinger - 59M4125 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 12.7/3.2Pa; Pcb Support Type Ettinger
59M4125
Spacer, 12.7/3.2Pa; Pcb Support Type Ettinger 59M4125
SPACER, 12.7/3.2PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

SPACER, 12.7/3.2PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4125
Product Name Spacer, 12.7/3.2Pa; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-024-16ZI - bisco industries
Specs
Type & Shape Standoff
View Details