ETTINGER GmbH Spacer, 7.9-Pa/kl; Pcb Support Type Ettinger 06.21.807

Description
SPACER, 7.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:12.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes
Datasheet
Description
SPACER, 7.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:12.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 7.9-Pa/kl; Pcb Support Type Ettinger - 59M4103 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 7.9-Pa/kl; Pcb Support Type Ettinger
59M4103
Spacer, 7.9-Pa/kl; Pcb Support Type Ettinger 59M4103
SPACER, 7.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:12.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes

SPACER, 7.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:12.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4103
Product Name Spacer, 7.9-Pa/kl; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details