HOLE PLUG, LDPE, 9.3MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 42M2720 |
| Product Name | Hole Plug, Ldpe, 9.3Mm Hole Dia; Plug Material Ettinger |