Lee Co. (The) 187 MP35N Lee Plug®

Description
This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.187 inches Max. Sealable Passageway Diameter: 0.156 inches Proof Pressure: 30,000 psi Plug Material: MP35N Housing Material: Inconel, MP35N, or Stainless Steel
Request a Quote
Description
This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.187 inches Max. Sealable Passageway Diameter: 0.156 inches Proof Pressure: 30,000 psi Plug Material: MP35N Housing Material: Inconel, MP35N, or Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
187 MP35N Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
187 MP35N Lee Plug®
187 MP35N Lee Plug®
This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.187 inches Max. Sealable Passageway Diameter: 0.156 inches Proof Pressure: 30,000 psi Plug Material: MP35N Housing Material: Inconel, MP35N, or Stainless Steel

This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches.

Features

  • Plug Diameter: 0.187 inches
  • Max. Sealable Passageway Diameter: 0.156 inches
  • Proof Pressure: 30,000 psi
  • Plug Material: MP35N
  • Housing Material: Inconel, MP35N, or Stainless Steel
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 187 MP35N Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

406 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.406 inches
View Details
343 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.343 inches
View Details
656 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.656 inches
View Details
5,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.00 mm
View Details