ETTINGER GmbH Hole Plug, Ldpe, 8.5Mm Hole Dia; Plug Material Ettinger 055 0085 000 03

Description
HOLE PLUG, LDPE, 8.5MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, LDPE, 8.5MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Ldpe, 8.5Mm Hole Dia; Plug Material Ettinger - 35M3128 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Ldpe, 8.5Mm Hole Dia; Plug Material Ettinger
35M3128
Hole Plug, Ldpe, 8.5Mm Hole Dia; Plug Material Ettinger 35M3128
HOLE PLUG, LDPE, 8.5MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; RoHS Compliant: Yes

HOLE PLUG, LDPE, 8.5MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 35M3128
Product Name Hole Plug, Ldpe, 8.5Mm Hole Dia; Plug Material Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE7 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details