ETTINGER GmbH Hole Plug, Ldpe, 8Mm Hole Dia; Plug Material Ettinger 055 0080 000 03

Description
HOLE PLUG, LDPE, 8MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; For RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, LDPE, 8MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; For RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Ldpe, 8Mm Hole Dia; Plug Material Ettinger - 35M3127 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Ldpe, 8Mm Hole Dia; Plug Material Ettinger
35M3127
Hole Plug, Ldpe, 8Mm Hole Dia; Plug Material Ettinger 35M3127
HOLE PLUG, LDPE, 8MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; For RoHS Compliant: Yes

HOLE PLUG, LDPE, 8MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; For RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 35M3127
Product Name Hole Plug, Ldpe, 8Mm Hole Dia; Plug Material Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 18
Specs
Material Polyethylene (PE); Polyethylene
View Details
Truck Oil Tank Breather - MIV-OTV-M16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material HDPE
NPT Thread 1 1/2" NPT; M16x1.5
View Details