ETTINGER GmbH Spacer, Round, Nylon 6, M3, 1.5Mm; Spacer Type Ettinger 05.83.017

Description
SPACER, ROUND, NYLON 6, M3, 1.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON 6, M3, 1.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6, M3, 1.5Mm; Spacer Type Ettinger - 58Y7687 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6, M3, 1.5Mm; Spacer Type Ettinger
58Y7687
Spacer, Round, Nylon 6, M3, 1.5Mm; Spacer Type Ettinger 58Y7687
SPACER, ROUND, NYLON 6, M3, 1.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, NYLON 6, M3, 1.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7687
Product Name Spacer, Round, Nylon 6, M3, 1.5Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers