ETTINGER GmbH Spacer, Round, Aluminium, M2.5, 14Mm; Spacer Type Ettinger 05.72.148

Description
SPACER, ROUND, ALUMINIUM, M2.5, 14MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:14mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, ALUMINIUM, M2.5, 14MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:14mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, M2.5, 14Mm; Spacer Type Ettinger - 58Y7686 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, M2.5, 14Mm; Spacer Type Ettinger
58Y7686
Spacer, Round, Aluminium, M2.5, 14Mm; Spacer Type Ettinger 58Y7686
SPACER, ROUND, ALUMINIUM, M2.5, 14MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:14mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, M2.5, 14MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:14mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7686
Product Name Spacer, Round, Aluminium, M2.5, 14Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 304137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-6440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details