ETTINGER GmbH Spacer, Round, Steel, M8, 12Mm; Spacer Type Ettinger 05.68.121

Description
SPACER, ROUND, STEEL, M8, 12MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:12mm; Inner Diameter:8.4mm; Overall Length:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, STEEL, M8, 12MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:12mm; Inner Diameter:8.4mm; Overall Length:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Steel, M8, 12Mm; Spacer Type Ettinger - 58Y7685 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Steel, M8, 12Mm; Spacer Type Ettinger
58Y7685
Spacer, Round, Steel, M8, 12Mm; Spacer Type Ettinger 58Y7685
SPACER, ROUND, STEEL, M8, 12MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:12mm; Inner Diameter:8.4mm; Overall Length:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, STEEL, M8, 12MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:12mm; Inner Diameter:8.4mm; Overall Length:12mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7685
Product Name Spacer, Round, Steel, M8, 12Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 2828327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details