ETTINGER GmbH Spacer, Round, Steel, M5, 7Mm; Spacer Type Ettinger 05.65.073

Description
SPACER, ROUND, STEEL, M5, 7MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:8mm; Inner Diameter:5.6mm; Overall Length:7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, STEEL, M5, 7MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:8mm; Inner Diameter:5.6mm; Overall Length:7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Steel, M5, 7Mm; Spacer Type Ettinger - 58Y7682 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Steel, M5, 7Mm; Spacer Type Ettinger
58Y7682
Spacer, Round, Steel, M5, 7Mm; Spacer Type Ettinger 58Y7682
SPACER, ROUND, STEEL, M5, 7MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:8mm; Inner Diameter:5.6mm; Overall Length:7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, STEEL, M5, 7MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:8mm; Inner Diameter:5.6mm; Overall Length:7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7682
Product Name Spacer, Round, Steel, M5, 7Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2191928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details