ETTINGER GmbH Cube Standoff, Threaded, M3/10Ni; Standoff Material Ettinger 05.60.533

Description
CUBE STANDOFF, THREADED, M3/10NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:10mm; Product Range:05.60 Series; Overall Length:10mm; External Width:10mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CUBE STANDOFF, THREADED, M3/10NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:10mm; Product Range:05.60 Series; Overall Length:10mm; External Width:10mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cube Standoff, Threaded, M3/10Ni; Standoff Material Ettinger - 59M4074 - Newark, An Avnet Company
Chicago, IL, United States
Cube Standoff, Threaded, M3/10Ni; Standoff Material Ettinger
59M4074
Cube Standoff, Threaded, M3/10Ni; Standoff Material Ettinger 59M4074
CUBE STANDOFF, THREADED, M3/10NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:10mm; Product Range:05.60 Series; Overall Length:10mm; External Width:10mm; SVHC:No SVHC RoHS Compliant: Yes

CUBE STANDOFF, THREADED, M3/10NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:10mm; Product Range:05.60 Series; Overall Length:10mm; External Width:10mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4074
Product Name Cube Standoff, Threaded, M3/10Ni; Standoff Material Ettinger
Type & Shape Standoff; Square
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Round Spacer With #8-32 Thread, 0.375(OD), Made from Brass - A 9B43-A83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details