ETTINGER GmbH Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger 05.60.333

Description
MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger - 55W4505 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger
55W4505
Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger 55W4505
MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes

MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 55W4505
Product Name Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details