ETTINGER GmbH Spacer, M3, 12Mm X 6Mm, Brass, Nickel; Standoff Material Ettinger 05.60.233

Description
SPACER, M3, 12MM x 6MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:12mm; Overall Length:12mm; External Width:6mm; Product Range:05.60 Series RoHS Compliant: Yes
Datasheet
Description
SPACER, M3, 12MM x 6MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:12mm; Overall Length:12mm; External Width:6mm; Product Range:05.60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3, 12Mm X 6Mm, Brass, Nickel; Standoff Material Ettinger - 59M4072 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3, 12Mm X 6Mm, Brass, Nickel; Standoff Material Ettinger
59M4072
Spacer, M3, 12Mm X 6Mm, Brass, Nickel; Standoff Material Ettinger 59M4072
SPACER, M3, 12MM x 6MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:12mm; Overall Length:12mm; External Width:6mm; Product Range:05.60 Series RoHS Compliant: Yes

SPACER, M3, 12MM x 6MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:12mm; Overall Length:12mm; External Width:6mm; Product Range:05.60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4072
Product Name Spacer, M3, 12Mm X 6Mm, Brass, Nickel; Standoff Material Ettinger
Type & Shape Standoff; Square
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2051218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers