ETTINGER GmbH Cube Standoff, Threaded, M2.5/m3; Standoff Material Ettinger 05.60.223

Description
CUBE STANDOFF, THREADED, M2.5/M3; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:9mm; Product Range:05.60 Series; Overall Length:9mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CUBE STANDOFF, THREADED, M2.5/M3; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:9mm; Product Range:05.60 Series; Overall Length:9mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cube Standoff, Threaded, M2.5/m3; Standoff Material Ettinger - 59M4071 - Newark, An Avnet Company
Chicago, IL, United States
Cube Standoff, Threaded, M2.5/m3; Standoff Material Ettinger
59M4071
Cube Standoff, Threaded, M2.5/m3; Standoff Material Ettinger 59M4071
CUBE STANDOFF, THREADED, M2.5/M3; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:9mm; Product Range:05.60 Series; Overall Length:9mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

CUBE STANDOFF, THREADED, M2.5/M3; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:9mm; Product Range:05.60 Series; Overall Length:9mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4071
Product Name Cube Standoff, Threaded, M2.5/m3; Standoff Material Ettinger
Type & Shape Standoff; Square
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details