CUBE STANDOFF, THREADED, 2XM2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:8mm; Product Range:05.60 Series; Overall Length:8mm; External Width:6mm; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M4070 |
| Product Name | Cube Standoff, Threaded, 2Xm2.5; Standoff Material Ettinger |
| Type & Shape | Standoff; Square |