ETTINGER GmbH Spacer, 3/6X15-Ni; Spacer Type Ettinger 05.53.153

Description
SPACER, 3/6X15-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Datasheet
Description
SPACER, 3/6X15-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 3/6X15-Ni; Spacer Type Ettinger - 59M4055 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 3/6X15-Ni; Spacer Type Ettinger
59M4055
Spacer, 3/6X15-Ni; Spacer Type Ettinger 59M4055
SPACER, 3/6X15-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

SPACER, 3/6X15-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4055
Product Name Spacer, 3/6X15-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers