ETTINGER GmbH Spacer, 3/6X8.0-Ni; Spacer Type Ettinger 05.53.083

Description
SPACER, 3/6X8.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Description
SPACER, 3/6X8.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, 3/6X8.0-Ni is a round spacer made from brass, conforming to QQ-B-6261 and ASTM-B-16 standards. It features a nickel plating for enhanced durability. The spacer has an overall length of 8.0 mm, an outside diameter of 6.0 mm, and an inside diameter suitable for M3 applications, ranging from 3.0 to 3.5 mm. The wall thickness is 1.4 mm, and the design is categorized as standard with a plain end. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Spacer, 3/6X8.0-Ni is a round spacer made from brass, conforming to QQ-B-6261 and ASTM-B-16 standards. It features a nickel plating for enhanced durability. The spacer has an overall length of 8.0 mm, an outside diameter of 6.0 mm, and an inside diameter suitable for M3 applications, ranging from 3.0 to 3.5 mm. The wall thickness is 1.4 mm, and the design is categorized as standard with a plain end. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Spacer, 3/6X8.0-Ni; Spacer Type Ettinger - 59M4051 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 3/6X8.0-Ni; Spacer Type Ettinger
59M4051
Spacer, 3/6X8.0-Ni; Spacer Type Ettinger 59M4051
SPACER, 3/6X8.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

SPACER, 3/6X8.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4051
Product Name Spacer, 3/6X8.0-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details