ETTINGER GmbH Spacer, 3.2/6X4.0-Ni; Spacer Type Ettinger 05.53.043

Description
SPACER, 3.2/6X4.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Datasheet
Description
SPACER, 3.2/6X4.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 3.2/6X4.0-Ni; Spacer Type Ettinger - 59M4047 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 3.2/6X4.0-Ni; Spacer Type Ettinger
59M4047
Spacer, 3.2/6X4.0-Ni; Spacer Type Ettinger 59M4047
SPACER, 3.2/6X4.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

SPACER, 3.2/6X4.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4047
Product Name Spacer, 3.2/6X4.0-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Supports - 2023320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details