ETTINGER GmbH Spacer, 2.5/4.5X3-Ni; Spacer Type Ettinger 05.52.033

Description
SPACER, 2.5/4.5X3-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, 2.5/4.5X3-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 2.5/4.5X3-Ni; Spacer Type Ettinger - 59M4039 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 2.5/4.5X3-Ni; Spacer Type Ettinger
59M4039
Spacer, 2.5/4.5X3-Ni; Spacer Type Ettinger 59M4039
SPACER, 2.5/4.5X3-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

SPACER, 2.5/4.5X3-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4039
Product Name Spacer, 2.5/4.5X3-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers