ETTINGER GmbH Spacer, 2.5/4.5X1.5Ni; Spacer Type Ettinger 05.52.015

Description
SPACER, 2.5/4.5X1.5NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, 2.5/4.5X1.5NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 2.5/4.5X1.5Ni; Spacer Type Ettinger - 59M4037 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 2.5/4.5X1.5Ni; Spacer Type Ettinger
59M4037
Spacer, 2.5/4.5X1.5Ni; Spacer Type Ettinger 59M4037
SPACER, 2.5/4.5X1.5NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

SPACER, 2.5/4.5X1.5NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4037
Product Name Spacer, 2.5/4.5X1.5Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details