ETTINGER GmbH Spacer, 2.5/4.5X1-Ni; Spacer Type Ettinger 05.52.013

Description
SPACER, 2.5/4.5X1-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, 2.5/4.5X1-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 2.5/4.5X1-Ni; Spacer Type Ettinger - 59M4036 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 2.5/4.5X1-Ni; Spacer Type Ettinger
59M4036
Spacer, 2.5/4.5X1-Ni; Spacer Type Ettinger 59M4036
SPACER, 2.5/4.5X1-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

SPACER, 2.5/4.5X1-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4036
Product Name Spacer, 2.5/4.5X1-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details