ETTINGER GmbH Standoff, Hex M-F, Nylon6.6, 18Mm, M4; Standoff Material Ettinger 05.44.418

Description
STANDOFF, HEX M-F, NYLON6.6, 18MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.44 Series; Overall Length:26mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, NYLON6.6, 18MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.44 Series; Overall Length:26mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Nylon6.6, 18Mm, M4; Standoff Material Ettinger - 58Y7680 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Nylon6.6, 18Mm, M4; Standoff Material Ettinger
58Y7680
Standoff, Hex M-F, Nylon6.6, 18Mm, M4; Standoff Material Ettinger 58Y7680
STANDOFF, HEX M-F, NYLON6.6, 18MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.44 Series; Overall Length:26mm; RoHS Compliant: Yes

STANDOFF, HEX M-F, NYLON6.6, 18MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.44 Series; Overall Length:26mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7680
Product Name Standoff, Hex M-F, Nylon6.6, 18Mm, M4; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1017324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details