ETTINGER GmbH Standoff, Hex M-F, Nylon6.6, 15Mm, M3; Standoff Material Ettinger 05.43.415

Description
STANDOFF, HEX M-F, NYLON6.6, 15MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.43 Series; Overall Length:19mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, NYLON6.6, 15MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.43 Series; Overall Length:19mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Nylon6.6, 15Mm, M3; Standoff Material Ettinger - 58Y7679 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Nylon6.6, 15Mm, M3; Standoff Material Ettinger
58Y7679
Standoff, Hex M-F, Nylon6.6, 15Mm, M3; Standoff Material Ettinger 58Y7679
STANDOFF, HEX M-F, NYLON6.6, 15MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.43 Series; Overall Length:19mm; RoHS Compliant: Yes

STANDOFF, HEX M-F, NYLON6.6, 15MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.43 Series; Overall Length:19mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7679
Product Name Standoff, Hex M-F, Nylon6.6, 15Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers