ETTINGER GmbH Standoff, Hex M-F, Nylon6.6, 10Mm, M3; Standoff Material Ettinger 05.43.100

Description
STANDOFF, HEX M-F, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.43 Series; Overall Length:18mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.43 Series; Overall Length:18mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Nylon6.6, 10Mm, M3; Standoff Material Ettinger - 58Y7678 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Nylon6.6, 10Mm, M3; Standoff Material Ettinger
58Y7678
Standoff, Hex M-F, Nylon6.6, 10Mm, M3; Standoff Material Ettinger 58Y7678
STANDOFF, HEX M-F, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.43 Series; Overall Length:18mm; RoHS Compliant: Yes

STANDOFF, HEX M-F, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.43 Series; Overall Length:18mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7678
Product Name Standoff, Hex M-F, Nylon6.6, 10Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details