ETTINGER GmbH Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger 05.34.810

Description
STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger - 10AC9592 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger
10AC9592
Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger 10AC9592
STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AC9592
Product Name Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 109468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.1260 inch (3.2 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details