ETTINGER GmbH Standoff, Hex Female, Nylon, 23Mm, M3; Standoff Material Ettinger 05.30.323

Description
STANDOFF, HEX FEMALE, NYLON, 23MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:23mm; Product Range:05.30 Series; Overall Length:23mm; External RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, NYLON, 23MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:23mm; Product Range:05.30 Series; Overall Length:23mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon, 23Mm, M3; Standoff Material Ettinger - 58Y7676 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 23Mm, M3; Standoff Material Ettinger
58Y7676
Standoff, Hex Female, Nylon, 23Mm, M3; Standoff Material Ettinger 58Y7676
STANDOFF, HEX FEMALE, NYLON, 23MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:23mm; Product Range:05.30 Series; Overall Length:23mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 23MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:23mm; Product Range:05.30 Series; Overall Length:23mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7676
Product Name Standoff, Hex Female, Nylon, 23Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-832-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details