ETTINGER GmbH Hinged Standoff, M4X25/i-A; Standoff Material Ettinger 05.28.425

Description
HINGED STANDOFF, M4X25/I-A; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:7mm; RoHS Compliant: Yes
Datasheet
Description
HINGED STANDOFF, M4X25/I-A; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:7mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Standoff, M4X25/i-A; Standoff Material Ettinger - 59M4035 - Newark, An Avnet Company
Chicago, IL, United States
Hinged Standoff, M4X25/i-A; Standoff Material Ettinger
59M4035
Hinged Standoff, M4X25/i-A; Standoff Material Ettinger 59M4035
HINGED STANDOFF, M4X25/I-A; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:7mm; RoHS Compliant: Yes

HINGED STANDOFF, M4X25/I-A; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:7mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4035
Product Name Hinged Standoff, M4X25/i-A; Standoff Material Ettinger
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details