ETTINGER GmbH Hinged Standoff, M4X25-Vzk; Standoff Material Ettinger 05.24.251

Description
HINGED STANDOFF, M4X25-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.24 Series; Overall Length:25mm; External Width:7mm; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HINGED STANDOFF, M4X25-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.24 Series; Overall Length:25mm; External Width:7mm; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Standoff, M4X25-Vzk; Standoff Material Ettinger - 59M4027 - Newark, An Avnet Company
Chicago, IL, United States
Hinged Standoff, M4X25-Vzk; Standoff Material Ettinger
59M4027
Hinged Standoff, M4X25-Vzk; Standoff Material Ettinger 59M4027
HINGED STANDOFF, M4X25-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.24 Series; Overall Length:25mm; External Width:7mm; SVHC:No RoHS Compliant: Yes

HINGED STANDOFF, M4X25-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.24 Series; Overall Length:25mm; External Width:7mm; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4027
Product Name Hinged Standoff, M4X25-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hinged Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers