ETTINGER GmbH Hinged Standoff, M3X25-10/15-Zk; Standoff Material Ettinger 05.23.251

Description
HINGED STANDOFF, M3X25-10/15-ZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.23 Series; Overall Length:25mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet
Description
HINGED STANDOFF, M3X25-10/15-ZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.23 Series; Overall Length:25mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Standoff, M3X25-10/15-Zk; Standoff Material Ettinger - 59M4026 - Newark, An Avnet Company
Chicago, IL, United States
Hinged Standoff, M3X25-10/15-Zk; Standoff Material Ettinger
59M4026
Hinged Standoff, M3X25-10/15-Zk; Standoff Material Ettinger 59M4026
HINGED STANDOFF, M3X25-10/15-ZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.23 Series; Overall Length:25mm; External Width:5.5mm; RoHS Compliant: Yes

HINGED STANDOFF, M3X25-10/15-ZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:25mm; Product Range:05.23 Series; Overall Length:25mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4026
Product Name Hinged Standoff, M3X25-10/15-Zk; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hinged Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details