ETTINGER GmbH Spacer, M3/d3.0X30; Standoff Material Ettinger 05.20.330

Description
SPACER, M3/D3.0X30; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.20 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3/D3.0X30; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.20 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3/d3.0X30; Standoff Material Ettinger - 59M4023 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3/d3.0X30; Standoff Material Ettinger
59M4023
Spacer, M3/d3.0X30; Standoff Material Ettinger 59M4023
SPACER, M3/D3.0X30; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.20 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3/D3.0X30; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.20 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4023
Product Name Spacer, M3/d3.0X30; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details