ETTINGER GmbH Spacer, M2.5/d2.5-18; Standoff Material Ettinger 05.20.218

Description
SPACER, M2.5/D2.5-18; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.20 Series; Overall Length:22mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M2.5/D2.5-18; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.20 Series; Overall Length:22mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M2.5/d2.5-18; Standoff Material Ettinger - 59M4017 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M2.5/d2.5-18; Standoff Material Ettinger
59M4017
Spacer, M2.5/d2.5-18; Standoff Material Ettinger 59M4017
SPACER, M2.5/D2.5-18; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.20 Series; Overall Length:22mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M2.5/D2.5-18; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:05.20 Series; Overall Length:22mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4017
Product Name Spacer, M2.5/d2.5-18; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers